Mitutoyo Corporation Digimatic Depth Gage 547-257S

Description
Product Highlights Range 0-8in 0-200mm Resolution 00005in 0.001mm Stroke .5in Accuracy .0003in Extension Rods 4pcs.(.5,1,2,4in) Base WxThickness 2.5x.63in Base Flatness .00008 in ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery Wide probing range is available with the supplied extension rod Bottom surface of the base is hardened, ground and lapped for highest degree of flatness With SPC data output
Description
Product Highlights Range 0-8in 0-200mm Resolution 00005in 0.001mm Stroke .5in Accuracy .0003in Extension Rods 4pcs.(.5,1,2,4in) Base WxThickness 2.5x.63in Base Flatness .00008 in ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery Wide probing range is available with the supplied extension rod Bottom surface of the base is hardened, ground and lapped for highest degree of flatness With SPC data output

Suppliers

Company
Product
Description
Supplier Links
Digimatic Depth Gage - 547-257S - Transcat, Inc.
Rochester, NY, USA
Digimatic Depth Gage
547-257S
Digimatic Depth Gage 547-257S
Product Highlights Range 0-8in 0-200mm Resolution 00005in 0.001mm Stroke .5in Accuracy .0003in Extension Rods 4pcs.(.5,1,2,4in) Base WxThickness 2.5x.63in Base Flatness .00008 in ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery Wide probing range is available with the supplied extension rod Bottom surface of the base is hardened, ground and lapped for highest degree of flatness With SPC data output

Product Highlights

  • Range 0-8in 0-200mm
  • Resolution 00005in 0.001mm
  • Stroke .5in
  • Accuracy .0003in
  • Extension Rods 4pcs.(.5,1,2,4in)
  • Base WxThickness 2.5x.63in
  • Base Flatness .00008 in
  • ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery
  • Wide probing range is available with the supplied extension rod
  • Bottom surface of the base is hardened, ground and lapped for highest degree of flatness
  • With SPC data output
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 547-257S
Product Name Digimatic Depth Gage
Gage / Instrument Type Depth Gage
Unlock Full Specs
to access all available technical data

Similar Products

Back-to-Back Distance Measuring Gauges - IMR Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Gaging Technology Electronic
View Details
Analogue Mini Probe - AM - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Bore Gage
View Details
Differential Micrometer Head, 16.1 mm Coarse, 0.1 mm Fine, 6.6 lb. Load - DM11-16 - Newport MKS
Specs
Mounting / Loading Options M6x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details