516-120-26 -- GAGE BLOCK CALIBRATION KIT FOR BORE GAGE 511
Mitutoyo CorporationGage Block Calibration Kit for Bore Gage 511516-120-26
Description
Product Highlights
Bore Gage Calibration Kit includes gage blocks sized for inspection of bore gages, with accessories
Grade 0 gage blocks supplied with a Mitutoyo certificate of inspection that the blocks meet American Society of Mechanical Engineers (ASME) B89.1.9
Tungsten carbide is harder than steel and ceramic for greater resistance to wear, and more resistant to thermal expansion for accuracy.
Rectangular shape for accurate wringing
Nominal length (in inches) indicated with laser-etched, black characters
Set of 9 rectangular, tungsten carbide, grade 0 gage blocks: 0.04", 0.08", 0.16", 0.20", 0.40", 0.80", 1.0", 2.0", 3.0".
160 mm plain jaw
160 mm holder
Certificate of Inspection
Fitted wooden case
Transcat, Inc.
Done
Description
Product Highlights
Bore Gage Calibration Kit includes gage blocks sized for inspection of bore gages, with accessories
Grade 0 gage blocks supplied with a Mitutoyo certificate of inspection that the blocks meet American Society of Mechanical Engineers (ASME) B89.1.9
Tungsten carbide is harder than steel and ceramic for greater resistance to wear, and more resistant to thermal expansion for accuracy.
Rectangular shape for accurate wringing
Nominal length (in inches) indicated with laser-etched, black characters
Set of 9 rectangular, tungsten carbide, grade 0 gage blocks: 0.04", 0.08", 0.16", 0.20", 0.40", 0.80", 1.0", 2.0", 3.0".
160 mm plain jaw
160 mm holder
Certificate of Inspection
Fitted wooden case
Gage Block Calibration Kit for Bore Gage 511
516-120-26
Gage Block Calibration Kit for Bore Gage 511
516-120-26
Product Highlights
Bore Gage Calibration Kit includes gage blocks sized for inspection of bore gages, with accessories
Grade 0 gage blocks supplied with a Mitutoyo certificate of inspection that the blocks meet American Society of Mechanical Engineers (ASME) B89.1.9
Tungsten carbide is harder than steel and ceramic for greater resistance to wear, and more resistant to thermal expansion for accuracy.
Rectangular shape for accurate wringing
Nominal length (in inches) indicated with laser-etched, black characters
Set of 9 rectangular, tungsten carbide, grade 0 gage blocks: 0.04", 0.08", 0.16", 0.20", 0.40", 0.80", 1.0", 2.0", 3.0".
160 mm plain jaw
160 mm holder
Certificate of Inspection
Fitted wooden case
Product Highlights
Bore Gage Calibration Kit includes gage blocks sized for inspection of bore gages, with accessories
Grade 0 gage blocks supplied with a Mitutoyo certificate of inspection that the blocks meet American Society of Mechanical Engineers (ASME) B89.1.9
Tungsten carbide is harder than steel and ceramic for greater resistance to wear, and more resistant to thermal expansion for accuracy.
Rectangular shape for accurate wringing
Nominal length (in inches) indicated with laser-etched, black characters
Set of 9 rectangular, tungsten carbide, grade 0 gage blocks: 0.04", 0.08", 0.16", 0.20", 0.40", 0.80", 1.0", 2.0", 3.0".