Starrett Disc Type Micrometer, 2-3"Range 55941

Description
Product Highlights Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Quick-reading figures – every thousandth numbered on inch tools Balanced frame and thimble design ensure easy handling and better readability Quick and easy adjustment Starrett satin chrome finish – no glare – resists rust Ring-type knurled lock nut for quick and sure locking The combination ratchet and speeder for uniform pressure and quicker adjustment on all sizes Gracefully designed tapered frame for use in narrow slots and tight places Anvil and spindle discs are 1/2" (12.7mm) diameter tapering to .015" (0.4mm) edge thickness making it possible to enter narrow grooves and recesses Rigid one-piece frame of drop forged steel Extremely hard and stable one-piece spindle Micro-lapped measuring faces This tool is accurate to .00015" or 0.003mm measuring over the whole surface and .0002" or 0.004mm measuring on the edges Specifications Micrometer Type: Disc-Type Micrometers with rotating spindle Range (in): 2-3" Graduations (in): .001" Anvil/Spindle Material: Steel Anvil Type: Flat Disk Spindle Type: Flat Disk Lock Nut Type: Knurled Ring Type Thimble Type: Ratchet
Description
Product Highlights Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Quick-reading figures – every thousandth numbered on inch tools Balanced frame and thimble design ensure easy handling and better readability Quick and easy adjustment Starrett satin chrome finish – no glare – resists rust Ring-type knurled lock nut for quick and sure locking The combination ratchet and speeder for uniform pressure and quicker adjustment on all sizes Gracefully designed tapered frame for use in narrow slots and tight places Anvil and spindle discs are 1/2" (12.7mm) diameter tapering to .015" (0.4mm) edge thickness making it possible to enter narrow grooves and recesses Rigid one-piece frame of drop forged steel Extremely hard and stable one-piece spindle Micro-lapped measuring faces This tool is accurate to .00015" or 0.003mm measuring over the whole surface and .0002" or 0.004mm measuring on the edges Specifications Micrometer Type: Disc-Type Micrometers with rotating spindle Range (in): 2-3" Graduations (in): .001" Anvil/Spindle Material: Steel Anvil Type: Flat Disk Spindle Type: Flat Disk Lock Nut Type: Knurled Ring Type Thimble Type: Ratchet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Micrometer, 2-3
Rochester, NY, USA
Disc Type Micrometer, 2-3"Range
256RL-3
Disc Type Micrometer, 2-3"Range 256RL-3
Product Highlights Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Quick-reading figures – every thousandth numbered on inch tools Balanced frame and thimble design ensure easy handling and better readability Quick and easy adjustment Starrett satin chrome finish – no glare – resists rust Ring-type knurled lock nut for quick and sure locking The combination ratchet and speeder for uniform pressure and quicker adjustment on all sizes Gracefully designed tapered frame for use in narrow slots and tight places Anvil and spindle discs are 1/2" (12.7mm) diameter tapering to .015" (0.4mm) edge thickness making it possible to enter narrow grooves and recesses Rigid one-piece frame of drop forged steel Extremely hard and stable one-piece spindle Micro-lapped measuring faces This tool is accurate to .00015" or 0.003mm measuring over the whole surface and .0002" or 0.004mm measuring on the edges Specifications Micrometer Type: Disc-Type Micrometers with rotating spindle Range (in): 2-3" Graduations (in): .001" Anvil/Spindle Material: Steel Anvil Type: Flat Disk Spindle Type: Flat Disk Lock Nut Type: Knurled Ring Type Thimble Type: Ratchet

Product Highlights

  • Advanced sleeve design with staggered lines and distinct figures for precise and easy readability
  • Quick-reading figures – every thousandth numbered on inch tools
  • Balanced frame and thimble design ensure easy handling and better readability
  • Quick and easy adjustment
  • Starrett satin chrome finish – no glare – resists rust
  • Ring-type knurled lock nut for quick and sure locking
  • The combination ratchet and speeder for uniform pressure and quicker adjustment on all sizes
  • Gracefully designed tapered frame for use in narrow slots and tight places
  • Anvil and spindle discs are 1/2" (12.7mm) diameter tapering to .015" (0.4mm) edge thickness making it possible to enter narrow grooves and recesses
  • Rigid one-piece frame of drop forged steel
  • Extremely hard and stable one-piece spindle
  • Micro-lapped measuring faces
  • This tool is accurate to .00015" or 0.003mm measuring over the whole surface and .0002" or 0.004mm measuring on the edges Specifications
  • Micrometer Type: Disc-Type Micrometers with rotating spindle
  • Range (in): 2-3"
  • Graduations (in): .001"
  • Anvil/Spindle Material: Steel
  • Anvil Type: Flat Disk
  • Spindle Type: Flat Disk
  • Lock Nut Type: Knurled Ring Type
  • Thimble Type: Ratchet
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 256RL-3
Product Name Disc Type Micrometer, 2-3"Range
Measurement Scale / Units English
Unlock Full Specs
to access all available technical data

Similar Products

IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
Fitting Identification Tool (Metric/British) -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gaging Technology Mechanical
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details