Starrett Disc Type Micrometer, 50-75mm 55943

Description
Product Highlights Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Quick-reading figures – every thousandth numbered on inch tools Balanced frame and thimble design ensure easy handling and better readability Quick and easy adjustment Starrett satin chrome finish – no glare – resists rust Ring-type knurled lock nut for quick and sure locking The combination ratchet and speeder for uniform pressure and quicker adjustment on all sizes Gracefully designed tapered frame for use in narrow slots and tight places Anvil and spindle discs are 1/2" (12.7mm) diameter tapering to .015" (0.4mm) edge thickness making it possible to enter narrow grooves and recesses Rigid one-piece frame of drop forged steel Extremely hard and stable one-piece spindle Micro-lapped measuring faces This tool is accurate to .00015" or 0.003mm measuring over the whole surface and .0002" or 0.004mm measuring on the edges Specifications Micrometer Type: Disc-Type Micrometers with rotating spindle Range (mm): 0-75mm Graduations (mm): 0.01mm Anvil/Spindle Material: Steel Anvil Type: Flat Disk Spindle Type: Flat Disk Lock Nut Type: Knurled Ring Type Thimble Type: Ratchet
Description
Product Highlights Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Quick-reading figures – every thousandth numbered on inch tools Balanced frame and thimble design ensure easy handling and better readability Quick and easy adjustment Starrett satin chrome finish – no glare – resists rust Ring-type knurled lock nut for quick and sure locking The combination ratchet and speeder for uniform pressure and quicker adjustment on all sizes Gracefully designed tapered frame for use in narrow slots and tight places Anvil and spindle discs are 1/2" (12.7mm) diameter tapering to .015" (0.4mm) edge thickness making it possible to enter narrow grooves and recesses Rigid one-piece frame of drop forged steel Extremely hard and stable one-piece spindle Micro-lapped measuring faces This tool is accurate to .00015" or 0.003mm measuring over the whole surface and .0002" or 0.004mm measuring on the edges Specifications Micrometer Type: Disc-Type Micrometers with rotating spindle Range (mm): 0-75mm Graduations (mm): 0.01mm Anvil/Spindle Material: Steel Anvil Type: Flat Disk Spindle Type: Flat Disk Lock Nut Type: Knurled Ring Type Thimble Type: Ratchet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Micrometer, 50-75mm - 256MRL-75 - Transcat, Inc.
Rochester, NY, USA
Disc Type Micrometer, 50-75mm
256MRL-75
Disc Type Micrometer, 50-75mm 256MRL-75
Product Highlights Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Quick-reading figures – every thousandth numbered on inch tools Balanced frame and thimble design ensure easy handling and better readability Quick and easy adjustment Starrett satin chrome finish – no glare – resists rust Ring-type knurled lock nut for quick and sure locking The combination ratchet and speeder for uniform pressure and quicker adjustment on all sizes Gracefully designed tapered frame for use in narrow slots and tight places Anvil and spindle discs are 1/2" (12.7mm) diameter tapering to .015" (0.4mm) edge thickness making it possible to enter narrow grooves and recesses Rigid one-piece frame of drop forged steel Extremely hard and stable one-piece spindle Micro-lapped measuring faces This tool is accurate to .00015" or 0.003mm measuring over the whole surface and .0002" or 0.004mm measuring on the edges Specifications Micrometer Type: Disc-Type Micrometers with rotating spindle Range (mm): 0-75mm Graduations (mm): 0.01mm Anvil/Spindle Material: Steel Anvil Type: Flat Disk Spindle Type: Flat Disk Lock Nut Type: Knurled Ring Type Thimble Type: Ratchet

Product Highlights

  • Advanced sleeve design with staggered lines and distinct figures for precise and easy readability
  • Quick-reading figures – every thousandth numbered on inch tools
  • Balanced frame and thimble design ensure easy handling and better readability
  • Quick and easy adjustment
  • Starrett satin chrome finish – no glare – resists rust
  • Ring-type knurled lock nut for quick and sure locking
  • The combination ratchet and speeder for uniform pressure and quicker adjustment on all sizes
  • Gracefully designed tapered frame for use in narrow slots and tight places
  • Anvil and spindle discs are 1/2" (12.7mm) diameter tapering to .015" (0.4mm) edge thickness making it possible to enter narrow grooves and recesses
  • Rigid one-piece frame of drop forged steel
  • Extremely hard and stable one-piece spindle
  • Micro-lapped measuring faces
  • This tool is accurate to .00015" or 0.003mm measuring over the whole surface and .0002" or 0.004mm measuring on the edges Specifications
  • Micrometer Type: Disc-Type Micrometers with rotating spindle
  • Range (mm): 0-75mm
  • Graduations (mm): 0.01mm
  • Anvil/Spindle Material: Steel
  • Anvil Type: Flat Disk
  • Spindle Type: Flat Disk
  • Lock Nut Type: Knurled Ring Type
  • Thimble Type: Ratchet
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 256MRL-75
Product Name Disc Type Micrometer, 50-75mm
Measurement Scale / Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 2614629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Premium Short Shank Inspection Balls - 29070 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Linear Distance Measuring System - Model U305603 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details