Mitutoyo Corporation QM Height Gage, 14" 518-235

Description
Product Highlights A full range of options are available to enhance operability, including a variety of probe contact points, output to a PC via USB Input Tool Direct and wireless output via a U-Wave transmitter Easy reference icon keys Large LCD with backlight SPC Output and RS-232C Output Slider elevation knob/wheel Go/NoGo Judgement light Inch/Metric Conversion Measures Maximum/Minimum and displacement
Description
Product Highlights A full range of options are available to enhance operability, including a variety of probe contact points, output to a PC via USB Input Tool Direct and wireless output via a U-Wave transmitter Easy reference icon keys Large LCD with backlight SPC Output and RS-232C Output Slider elevation knob/wheel Go/NoGo Judgement light Inch/Metric Conversion Measures Maximum/Minimum and displacement

Suppliers

Company
Product
Description
Supplier Links
QM Height Gage, 14
Rochester, NY, USA
QM Height Gage, 14"
518-235
QM Height Gage, 14" 518-235
Product Highlights A full range of options are available to enhance operability, including a variety of probe contact points, output to a PC via USB Input Tool Direct and wireless output via a U-Wave transmitter Easy reference icon keys Large LCD with backlight SPC Output and RS-232C Output Slider elevation knob/wheel Go/NoGo Judgement light Inch/Metric Conversion Measures Maximum/Minimum and displacement

Product Highlights

  • A full range of options are available to enhance operability, including a variety of probe contact points, output to a PC via USB Input Tool Direct and wireless output via a U-Wave transmitter
  • Easy reference icon keys
  • Large LCD with backlight
  • SPC Output and RS-232C Output
  • Slider elevation knob/wheel
  • Go/NoGo Judgement light
  • Inch/Metric Conversion
  • Measures Maximum/Minimum and displacement
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 518-235
Product Name QM Height Gage, 14"
Gage / Instrument Type Height Gage
Unlock Full Specs
to access all available technical data

Similar Products

UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Micrometers - 2614501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Flatness Measurement, Seamless Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Attribute Measurement Capability Thickness Gage
View Details
Vernier Micrometer, 13 mm Travel, 9 lb. Load Capacity, 50.8 TPI - SM-13 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details