Mitutoyo Corporation Vernier Height Gage 8" 506-208

Description
Product Highlights Range 0-10in 0-250mm Accuracy .0015in Graduation .001in 0.02mm Mass 1.3kg The Light Weight Height Gage is designed for scribing from a vertical base or for small parts Stain chrome finished scales for glare-free reading Beam and slider are made of stainless steel Carbide-tipped scriber is provided
Description
Product Highlights Range 0-10in 0-250mm Accuracy .0015in Graduation .001in 0.02mm Mass 1.3kg The Light Weight Height Gage is designed for scribing from a vertical base or for small parts Stain chrome finished scales for glare-free reading Beam and slider are made of stainless steel Carbide-tipped scriber is provided

Suppliers

Company
Product
Description
Supplier Links
Vernier Height Gage 8
Rochester, NY, USA
Vernier Height Gage 8"
506-208
Vernier Height Gage 8" 506-208
Product Highlights Range 0-10in 0-250mm Accuracy .0015in Graduation .001in 0.02mm Mass 1.3kg The Light Weight Height Gage is designed for scribing from a vertical base or for small parts Stain chrome finished scales for glare-free reading Beam and slider are made of stainless steel Carbide-tipped scriber is provided

Product Highlights

  • Range 0-10in 0-250mm
  • Accuracy .0015in
  • Graduation .001in 0.02mm
  • Mass 1.3kg
  • The Light Weight Height Gage is designed for scribing from a vertical base or for small parts
  • Stain chrome finished scales for glare-free reading
  • Beam and slider are made of stainless steel
  • Carbide-tipped scriber is provided
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 506-208
Product Name Vernier Height Gage 8"
Gage / Instrument Type Height Gage
Unlock Full Specs
to access all available technical data

Similar Products

Premium Short Shank Inspection Balls - 29068 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
International Connector Thread Identification Kit -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper; Gage Set or Tool Kit
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Precise laser micrometer with integrated controller - optoCONTROL ODC 2520-46(090) - Micro-Epsilon Group
Specs
Mounting / Loading Options Benchtop or Floor; Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Indicator / Comparator; Micrometer
View Details