Mitutoyo Corporation Absolute Digimatic Bore Gage 1.8-4" 511-521

Description
Product Highlights The minimum value holding function provides the easy detection of hole diameter Up to three sets of master value and upper/lower tolerance value can be memorized An analog bar indicator is integrated to enhance the intuition in reading GO/±NG judgment is performed by setting the upper and lower tolerances Up to four rods (250mm or 500mm) can be used Accuracy: Wide Range: 0.003mm / .00012” Narrow Range: 0.002mm / .00008” Resolution: .00005" / 0.001mm Display: LCD Battery: SR44 (1 pc.) (938882) Battery life: Approx. 9 months for normal use Dust/Water protection level: Conforming to IP53 Origin-set, Zero-Setting, Presetting, Power on/off, inch/mm conversion (inch/mm type only), Data output, GO/±NG tolerance judgment Alarm: Low battery voltage, scale contamination, over-flow error, tolerance limit setting error Range 1.8-4in 45-100mm Probe 6 in 152.4mm
Description
Product Highlights The minimum value holding function provides the easy detection of hole diameter Up to three sets of master value and upper/lower tolerance value can be memorized An analog bar indicator is integrated to enhance the intuition in reading GO/±NG judgment is performed by setting the upper and lower tolerances Up to four rods (250mm or 500mm) can be used Accuracy: Wide Range: 0.003mm / .00012” Narrow Range: 0.002mm / .00008” Resolution: .00005" / 0.001mm Display: LCD Battery: SR44 (1 pc.) (938882) Battery life: Approx. 9 months for normal use Dust/Water protection level: Conforming to IP53 Origin-set, Zero-Setting, Presetting, Power on/off, inch/mm conversion (inch/mm type only), Data output, GO/±NG tolerance judgment Alarm: Low battery voltage, scale contamination, over-flow error, tolerance limit setting error Range 1.8-4in 45-100mm Probe 6 in 152.4mm

Suppliers

Company
Product
Description
Supplier Links
Absolute Digimatic Bore Gage 1.8-4
Rochester, NY, USA
Absolute Digimatic Bore Gage 1.8-4"
511-521
Absolute Digimatic Bore Gage 1.8-4" 511-521
Product Highlights The minimum value holding function provides the easy detection of hole diameter Up to three sets of master value and upper/lower tolerance value can be memorized An analog bar indicator is integrated to enhance the intuition in reading GO/±NG judgment is performed by setting the upper and lower tolerances Up to four rods (250mm or 500mm) can be used Accuracy: Wide Range: 0.003mm / .00012” Narrow Range: 0.002mm / .00008” Resolution: .00005" / 0.001mm Display: LCD Battery: SR44 (1 pc.) (938882) Battery life: Approx. 9 months for normal use Dust/Water protection level: Conforming to IP53 Origin-set, Zero-Setting, Presetting, Power on/off, inch/mm conversion (inch/mm type only), Data output, GO/±NG tolerance judgment Alarm: Low battery voltage, scale contamination, over-flow error, tolerance limit setting error Range 1.8-4in 45-100mm Probe 6 in 152.4mm

Product Highlights

  • The minimum value holding function provides the easy detection of hole diameter
  • Up to three sets of master value and upper/lower tolerance value can be memorized
  • An analog bar indicator is integrated to enhance the intuition in reading
  • GO/±NG judgment is performed by setting the upper and lower tolerances
  • Up to four rods (250mm or 500mm) can be used
  • Accuracy: Wide Range: 0.003mm / .00012”
  • Narrow Range: 0.002mm / .00008” Resolution: .00005" / 0.001mm
  • Display: LCD
  • Battery: SR44 (1 pc.) (938882)
  • Battery life: Approx. 9 months for normal use
  • Dust/Water protection level: Conforming to IP53
  • Origin-set, Zero-Setting, Presetting, Power on/off, inch/mm conversion (inch/mm type only),
  • Data output, GO/±NG tolerance judgment
  • Alarm: Low battery voltage, scale contamination, over-flow error, tolerance limit setting error
  • Range 1.8-4in 45-100mm
  • Probe 6 in 152.4mm
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 511-521
Product Name Absolute Digimatic Bore Gage 1.8-4"
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Gauge - PCE-CT 28 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Thickness measurement system - C11295 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Micrometer, 6 mm Travel, Unthreaded, Vernier - SM-06 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details