Mitutoyo Corporation Digimatic Depth Gage 547-252

Description
Product Highlights ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery. Wide probing range is available with the supplied extension rod. Bottom surface of the base is hardened, ground and lapped for highest degree of flatness. With SPC data output. Range 0-200mm Resolution 0.001mm Stroke 0.005mm Accuracy 0.005mm Extension Rods 8 pcs.(10,20,30,30,100 mm) Base Wx Thickness 101.6x16mm Base Flatness 2µm
Description
Product Highlights ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery. Wide probing range is available with the supplied extension rod. Bottom surface of the base is hardened, ground and lapped for highest degree of flatness. With SPC data output. Range 0-200mm Resolution 0.001mm Stroke 0.005mm Accuracy 0.005mm Extension Rods 8 pcs.(10,20,30,30,100 mm) Base Wx Thickness 101.6x16mm Base Flatness 2µm

Suppliers

Company
Product
Description
Supplier Links
Digimatic Depth Gage - 547-252 - Transcat, Inc.
Rochester, NY, USA
Digimatic Depth Gage
547-252
Digimatic Depth Gage 547-252
Product Highlights ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery. Wide probing range is available with the supplied extension rod. Bottom surface of the base is hardened, ground and lapped for highest degree of flatness. With SPC data output. Range 0-200mm Resolution 0.001mm Stroke 0.005mm Accuracy 0.005mm Extension Rods 8 pcs.(10,20,30,30,100 mm) Base Wx Thickness 101.6x16mm Base Flatness 2µm

Product Highlights

  • ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery.
  • Wide probing range is available with the supplied extension rod.
  • Bottom surface of the base is hardened, ground and lapped for highest degree of flatness.
  • With SPC data output.
  • Range 0-200mm
  • Resolution 0.001mm
  • Stroke 0.005mm
  • Accuracy 0.005mm
  • Extension Rods 8 pcs.(10,20,30,30,100mm)
  • Base Wx Thickness 101.6x16mm
  • Base Flatness 2µm
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 547-252
Product Name Digimatic Depth Gage
Gage / Instrument Type Depth Gage
Unlock Full Specs
to access all available technical data

Similar Products

Checking Balls - 29014 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Fitting Identification Tool (Metric/British) -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gaging Technology Mechanical
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Precise laser micrometer with large measuring range - optoCONTROL ODC 2520-95(270) - Micro-Epsilon Group
Specs
Mounting / Loading Options Benchtop or Floor; Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Indicator / Comparator; Micrometer
View Details