MITUTOYO CORPORATION
526-155 -- BORE GAGE .145-.29IN
Mitutoyo Corporation
Bore Gage .145-.29in
526-155
Description
Product Highlights
Range .145-.29in
Without dial gage
# of Anvils 7
# Needles 1
Probe Depth 1.26in
Accuracy:4µm/.00016
"
Indication stability:2µm/.00008
"
Description
Product Highlights
Range .145-.29in
Without dial gage
# of Anvils 7
# Needles 1
Probe Depth 1.26in
Accuracy:4µm/.00016
"
Indication stability:2µm/.00008
"
Suppliers
Product Highlights
Range .145-.29in
Without dial gage
# of Anvils 7
# Needles 1
Probe Depth 1.26in
Accuracy:4µm/.00016
"
Indication stability:2µm/.00008
"
Product Highlights
- Range .145-.29in
- Without dial gage
- # of Anvils 7
- # Needles 1
- Probe Depth 1.26in
- Accuracy:4µm/.00016"
- Indication stability:2µm/.00008"
Supplier's Site
Technical Specifications
|
Product Category
|
Dimensional Gages and Instruments |
|
Product Number
|
526-155 |
|
Product Name
|
Bore Gage .145-.29in |
|
Gage / Instrument Type
|
Bore Gage
|
Unlock Full Specs
to access all available technical data
Similar Products
Hamamatsu Photonics Europe
Measurement Scale / Units
Metric
Gaging Technology
Optical
Attribute Measurement Capability
Thickness Gage
View Details
Measurement Scale / Units
Metric
Gage / Instrument Type
Laser micrometer; Micrometer
Gaging Technology
Optical; Non-contact
View Details
PCE Instruments / PCE Americas Inc.
Mounting / Loading Options
Handheld or Portable
Measurement Scale / Units
Metric
Gaging Technology
Electronic
View Details