The BB15AH-FB is a subminiature, sealed, antistatic pushbutton switch designed for logic-level applications, with SPDT momentary circuitry, right-angle PCB terminals, and a 5.1mm diameter black plunger cap. It features a 6mm diameter bushing, 2.54mm x 2.54mm terminal spacing, and a total travel of 1.1mm. The switch has a nominal operating force of 2.55N, a contact resistance of 50 milliohms maximum, and an insulation resistance of 500 megohms minimum. It supports 50,000 operations minimum for momentary use and operates within a temperature range of -30°C to +85°C. The housing is made of glass fiber reinforced polyamide, with gold-plated phosphor bronze contacts and an antistatic carbon-blended bushing for ESD protection. The switch meets UL94V-0 flammability standards.
Process Sealed Subminiature Antistatic Pushbuttons
Pushbutton Switch SPDT Standard Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches ON-(ON) .201 WHT CAP RIGHT ANGL PC .4VA
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB15AH-FB | BB15AH-FB-ND | 2300-BB15AH-FB | BB15AH-FB | BB15AH-FB |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Solder Pin | ||
| Max Current Rating | 0.4000 amps |