Olimex, Ltd. Pushbutton Switches BUTTON-16MM-RED

Description
SWITCH PUSHBUTTON 0.5A 24V
Request a Quote Datasheet
Description
SWITCH PUSHBUTTON 0.5A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1188-BUTTON-16MM-RED-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1188-BUTTON-16MM-RED-ND
Pushbutton Switches 1188-BUTTON-16MM-RED-ND
SWITCH PUSHBUTTON 0.5A 24V

SWITCH PUSHBUTTON 0.5A 24V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pushbutton Switches
Product Number 1188-BUTTON-16MM-RED-ND
Product Name Pushbutton Switches
Actuator Specifications Round, Button
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1437571-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.0 lbs (0.9070 kg)
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details