The BB15AP-FA is a subminiature, sealed, antistatic pushbutton switch designed for low-voltage, low-current logic-level circuits. It features a single pole, double throw (SPDT) momentary circuit with a right-angle PCB terminal configuration and a black 5.1mm diameter plunger cap. The switch has a 2.54mm x 2.54mm terminal spacing, conforms to standard PCB grids, and is constructed with a carbon-impregnated bushing and tin-plated phosphor bronze bracket for electrostatic discharge protection. Mechanical life is rated at 50,000 operations for momentary action, with a nominal operating force of 2.55N. Total travel is 1.1mm, and it operates within a temperature range of -30°C to +85°C. The housing is made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliability. The switch meets UL94V-0 flammability standards.
Process Sealed Subminiature Antistatic Pushbuttons
Pushbutton Switch SPDT Standard Through Hole
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
SWITCH PUSH SPDT 0.4VA 28V
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 0.1A, 28VAC; Product Range:BB Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Voltage VAC:28V RoHS Compliant: Yes
Pushbutton Switches SPDT ON(ON) SWITCH WITH BLACK CAP
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB15AP-FA | 360-3753-ND | 2300-BB15AP-FA | BB15AP-FA | 09X8442 | BB15AP-FA |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spdt, 0.1A, 28Vac; Product Range Nkk Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | On-(On) | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | |||
| Max Current Rating | 0.4000 amps |