The BB15AV-FB is a subminiature, sealed, antistatic pushbutton switch designed for low-voltage logic-level circuits. It features a vertical PCB mount configuration with a 0.201-inch (5.1 mm) diameter black cap and momentary contact. The switch has a 2.54 mm x 2.54 mm terminal spacing, meets UL94V-0 flammability standards, and operates within a temperature range of -30°C to +85°C. The actuator travel for momentary operation is 1.1 mm, with a nominal operating force of 2.55 N. The contact system uses gold-plated phosphor bronze for reliable low-current performance. The carbon-impregnated bushing and tin-plated phosphor bronze bracket provide ESD protection. Mechanical and electrical life is rated at 50,000 operations for momentary use. Total height is 13.9 mm, with a 5.1 mm diameter button, and the unit is constructed with glass fiber reinforced polyamide housing and polyacetal plunger.
Process Sealed Subminiature Antistatic Pushbuttons
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
Pushbutton Switches ON(ON) .201 WHT CAP VERTICAL PC .4VA
SWITCH PUSH SPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB15AV-FB | BB15AV-FB-ND | 2300-BB15AV-FB | BB15AV-FB | BB15AV-FB |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | Pin | ||
| Max Current Rating | 0.4000 amps |