CIT Relay & Switch
Pushbutton Switches
BH19NMBZX
Description
SWITCH PB SPST 1A 125VAC
Request a Quote
Email Supplier
Datasheet
Description
SWITCH PB SPST 1A 125VAC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
2449-BH19NMBZX-ND |
|
Product Name
|
Pushbutton Switches |
|
Actuator Specifications
|
Round, Button
|
|
Switch Function
|
Momentary Contact
|
|
Switching Mechanism
|
Single Pole, Single Throw (SPST)
|
|
Terminal Type
|
Screw Terminals
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Illuminated Switch; Pilot Light
Max Power Rating
0.0013 HP
Base Material
Thermoplastic / Plastic
View Details
Switch Function
Alternate Contact (Push-Push)
Terminal Type
Solder
Features
Illuminated Switch
View Details
Max AC Voltage Rating
110 volts
Max DC Voltage Rating
110 volts
View Details
Max Current Rating
0.1000 amps
Max AC Voltage Rating
42 volts
Max DC Voltage Rating
60 volts
View Details