The BB26AP-FB is a double pole, momentary pushbutton in the BB Series of sealed subminiature antistatic switches designed for low-voltage, logic-level circuits. It features right-angle PCB terminals, a 5.1mm diameter black plunger cap, and a 5.4mm long actuator. The switch has a 0.4VA maximum resistive load rating at 28V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. Mechanical and electrical life is 50,000 operations for momentary action. The unit is constructed with an antistatic carbon-blended bushing and gold-plated contacts, and operates from -30°C to +85°C. Terminal spacing is 2.54mm x 2.54mm. The body is totally sealed and meets UL94V-0 flammability standards.
Process Sealed Subminiature Antistatic Pushbuttons
Pushbutton Switch DPDT Standard Through Hole
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
Pushbutton Switches ON-ON .201 WHITE CAP STRAIGHT PC .4VA
SWITCH PUSH DPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB26AP-FB | BB26AP-FB-ND | 2300-BB26AP-FB | BB26AP-FB | BB26AP-FB |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | On-On | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Through Hole | Straight PC Pins | Pin | ||
| Max Current Rating | 0.4000 amps |