The BB15AP-HA is a subminiature, sealed, antistatic pushbutton switch designed for logic-level applications, featuring a single pole, momentary circuit with right-angle PCB terminals and a .201" (5.1mm) diameter black plunger cap. It has a 2.54mm x 2.54mm terminal spacing, operates within a temperature range of -30°C to +85°C, and meets UL94V-0 flammability standards. The switch provides nonshorting contact timing, a nominal operating force of 2.55N, and a mechanical and electrical life of 50,000 operations for momentary action. Its carbon-impregnated bushing and tin-plated phosphor bronze bracket prevent static discharge to the contacts. The case is constructed from glass fiber reinforced polyamide with a polyacetal plunger and gold-plated phosphor bronze contacts. The total travel for momentary operation is 1.1mm, with pretravel of 0.7mm and overtravel of 0.4mm.
Process Sealed Subminiature Antistatic Pushbuttons
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
Pushbutton Switch SPDT Standard Through Hole
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches ON-(ON) .295 BLK CAP STRAIGHT PC .4VA
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 0.1A, 28VAC; Product Range:BB Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Voltage VAC:28V RoHS Compliant: Yes
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB15AP-HA | 2300-BB15AP-HA | 360-2619-ND | BB15AP-HA | BB15AP-HA | 09X8445 |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spdt, 0.1A, 28Vac; Product Range Nkk Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | On-(On) | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Through Hole | Straight PC Pins | Pin | |||
| Max Current Rating | 0.4000 amps |