The BB16AP-FA is a double-pole, momentary, PCB-mounted pushbutton in the BB Series, designed for low-voltage logic-level circuits. It features a 6mm diameter bushing, .100" x .100" terminal spacing, and a black .201" diameter plunger cap. The switch has a nonshorting contact mechanism, 50,000-cycle electrical life, and operates at 0.4VA maximum. It is sealed to prevent contamination, includes an antistatic carbon-impregnated bushing and support bracket, and meets UL94V-0 flammability standards. Operating temperature ranges from -30°C to +85°C.
Process Sealed Subminiature Antistatic Pushbuttons
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
Pushbutton Switch SPDT Standard Through Hole
SWITCH PUSH SPDT 0.4VA 28V
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 0.1A, 28VAC; Product Range:BB Series; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Voltage VAC:28V RoHS Compliant: Yes
Pushbutton Switches ON-ON SPDT
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB16AP-FA | 2300-BB16AP-FA | 360-2694-ND | BB16AP-FA | 09X8473 | BB16AP-FA |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spdt, 0.1A, 28Vac; Product Range Nkk Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | On-On | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Through Hole | Straight PC Pins | Pin | |||
| Max Current Rating | 0.4000 amps |