The Anti Vandal Switch, part number 67AH6936, is designed for high current applications with a contact rating of 26A at 250VAC. It features a flat pushbutton actuator style and a panel cutout diameter of 25.2mm. The switch operates in a single pole double throw (SPDT) configuration and is suitable for various applications including machinery, automotive electronics, and strict access control systems. It has a mechanical life of 1,000,000 cycles for momentary actuation and 500,000 cycles for locking actuation. The switch operates within a temperature range of -25°C to 85°C and offers an ingress protection rating of IP67, ensuring resistance to dust and water. Additionally, it is RoHS compliant, making it suitable for environmentally conscious projects.
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 450-AVH25LSSFE3122604-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush |
| Switch Function | Alternate Contact (Push-Push) |
| Switching Mechanism | Single Pole, Double Throw (SPDT) |
| Terminal Type | Quick Connect/Blade |