TE Connectivity Pushbutton Switches AVP19MAIOFE0DT5A04

Description
Pushbutton Switch SPST-NO Piezo, Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Piezo, Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-3467-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-3467-ND
Pushbutton Switches 450-3467-ND
Pushbutton Switch SPST-NO Piezo, Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Piezo, Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AVP19MAIOFE0DT5A04
Switches - Pushbutton Switches AVP19MAIOFE0DT5A04
SWITCH PUSHBUTTON SPST-NO 1A 24V

SWITCH PUSHBUTTON SPST-NO 1A 24V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
AVP19MAIOFE0DT5A04
Pushbutton Switches AVP19MAIOFE0DT5A04
Pushbutton Switches AVP19M Flat AIO RGB R 500mm/1x6

Pushbutton Switches AVP19M Flat AIO RGB R 500mm/1x6

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-3467-ND AVP19MAIOFE0DT5A04 AVP19MAIOFE0DT5A04
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Wire Leads Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max Current Rating 0.1000 amps
Max AC Voltage Rating 42 volts
Max DC Voltage Rating 60 volts
View Details
2 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP7LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details