TE Connectivity Pushbutton Switches AVH25MSSFEB122604

Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-AVH25MSSFEB122604-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-AVH25MSSFEB122604-ND
Pushbutton Switches 450-AVH25MSSFEB122604-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1136946-AVH25MSSFEB122604
Switches - Pushbutton Switches 1136946-AVH25MSSFEB122604
Win Source Part Number: 1136946-AVH25MSSFEB1 22604 Category: Switches>Pushbutton Switches Series: AVH Type: Anti-Vandal, Illuminated Termination Style: Quick Connect - 0.250" (6.3mm) Package: Box Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 125 V Standard Package: 10 Panel Cutout Dimensions: Circular - 25.20mm Dia Circuit: SPDT Switch Function: On-Mom Actuator Type: Round, Button, Flush Electrical Life: 10,000 Cycles Illumination Voltage (Nominal): 12 VDC Illumination Type, Color: LED, Red/Blue Mechanical Life: 1,000,000 Cycles Color - Actuator/Cap: Silver Actuator Marking: No Marking Mounting Type: Panel Mount, Front Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable Current Rating (Amps): 26A (AC) REACH Status: REACH Affected HTSUS: 8536.50.9035 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 2-2364701-5,450-AVH2 5MSSFEB122604 Base Product Number: AVH25M

Win Source Part Number: 1136946-AVH25MSSFEB122604
Category: Switches>Pushbutton Switches
Series: AVH
Type: Anti-Vandal, Illuminated
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Box
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - AC: 125 V
Standard Package: 10
Panel Cutout Dimensions: Circular - 25.20mm Dia
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round, Button, Flush
Electrical Life: 10,000 Cycles
Illumination Voltage (Nominal): 12 VDC
Illumination Type, Color: LED, Red/Blue
Mechanical Life: 1,000,000 Cycles
Color - Actuator/Cap: Silver
Actuator Marking: No Marking
Mounting Type: Panel Mount, Front
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
Current Rating (Amps): 26A (AC)
REACH Status: REACH Affected
HTSUS: 8536.50.9035
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 2-2364701-5,450-AVH25MSSFEB122604
Base Product Number: AVH25M

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AVH25MSSFEB122604
Switches - Pushbutton Switches AVH25MSSFEB122604
SWITCH PUSHBUTTON SPDT 26A 125V

SWITCH PUSHBUTTON SPDT 26A 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-AVH25MSSFEB122604-ND 1136946-AVH25MSSFEB122604 AVH25MSSFEB122604
Product Name Pushbutton Switches Switches - Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade
Features DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLMWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Push Buttons/ 22mm LED Illuminated Metal Flush Operators - 2ALF1LB-230 - Altech Corp.
Specs
Switch Function Momentary Contact
Max AC Voltage Rating 230 volts
View Details
2 suppliers
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2364702-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details