NKK Switches Process Sealed Subminiature Antistatic Pushbutton BB15AP

Description
Process Sealed Subminiature Antistatic Pushbuttons 0.4VA Logic Level; Process Sealed, PCB Mount, Antistatic Bushing Subminature size (1/2 size of Series M switches) save space on PC boards. Specifically developed for logic-level applications. Available in momentary and maintained circuits.
Request a Quote
Description
Process Sealed Subminiature Antistatic Pushbuttons 0.4VA Logic Level; Process Sealed, PCB Mount, Antistatic Bushing Subminature size (1/2 size of Series M switches) save space on PC boards. Specifically developed for logic-level applications. Available in momentary and maintained circuits.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BB15AP is a subminiature, sealed, antistatic pushbutton switch designed for logic-level applications with a resistive load of 0.4VA maximum at 28V AC/DC. It features a single-pole double-throw (SPDT) momentary circuit with straight PCB terminals and a black, 5.1mm diameter plunger cap. The switch has a 6mm diameter bushing, 2.54mm x 2.54mm terminal spacing, and operates within a temperature range of -30°C to +85°C. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 500V AC for one minute. Mechanical and electrical life is 50,000 operations minimum. The carbon-impregnated bushing and tin-plated phosphor bronze bracket provide antistatic protection. The case is constructed of glass fiber reinforced polyamide with a polyacetal plunger. The switch meets UL94V-0 flammability standards. Total travel is 1.1mm with a nominal operating force of 2.55N.

Datasheet Summary
Powered by GS/AI

The BB15AP is a subminiature, sealed, antistatic pushbutton switch designed for logic-level applications with a resistive load of 0.4VA maximum at 28V AC/DC. It features a single-pole double-throw (SPDT) momentary circuit with straight PCB terminals and a black, 5.1mm diameter plunger cap. The switch has a 6mm diameter bushing, 2.54mm x 2.54mm terminal spacing, and operates within a temperature range of -30°C to +85°C. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 500V AC for one minute. Mechanical and electrical life is 50,000 operations minimum. The carbon-impregnated bushing and tin-plated phosphor bronze bracket provide antistatic protection. The case is constructed of glass fiber reinforced polyamide with a polyacetal plunger. The switch meets UL94V-0 flammability standards. Total travel is 1.1mm with a nominal operating force of 2.55N.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Antistatic Pushbutton - BB15AP - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Antistatic Pushbutton
BB15AP
Process Sealed Subminiature Antistatic Pushbutton BB15AP
Process Sealed Subminiature Antistatic Pushbuttons 0.4VA Logic Level; Process Sealed, PCB Mount, Antistatic Bushing Subminature size (1/2 size of Series M switches) save space on PC boards. Specifically developed for logic-level applications. Available in momentary and maintained circuits.

Process Sealed Subminiature Antistatic Pushbuttons

  • 0.4VA Logic Level; Process Sealed, PCB Mount, Antistatic Bushing
  • Subminature size (1/2 size of Series M switches) save space on PC boards.
  • Specifically developed for logic-level applications.
  • Available in momentary and maintained circuits.
Supplier's Site Datasheet
Pushbutton Switches - 360-3784-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
360-3784-ND
Pushbutton Switches 360-3784-ND
Pushbutton Switch SPDT Standard Through Hole

Pushbutton Switch SPDT Standard Through Hole

Buy Now Datasheet
Switches - Pushbutton Switches - 1376084-BB15AP - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1376084-BB15AP
Switches - Pushbutton Switches 1376084-BB15AP
Win Source Part Number: 1376084-BB15AP Category: Switches - Pushbutton Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 58 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: NKK Switches Series: BB Package: Box Product Status: Active Features: Antistatic Mounting Type: Through Hole HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: SPDT Switch Function: On-Mom Voltage Rating - AC: 28 V Voltage Rating - DC: 28 V Actuator Type: Plunger for Cap Color - Actuator/Cap: White Actuator Marking: No Marking Termination Style: PC Pin Mechanical Life: 50,000 Cycles Electrical Life: 50,000 Cycles

Win Source Part Number: 1376084-BB15AP
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: NKK Switches
Series: BB
Package: Box
Product Status: Active
Features: Antistatic
Mounting Type: Through Hole
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Circuit: SPDT
Switch Function: On-Mom
Voltage Rating - AC: 28 V
Voltage Rating - DC: 28 V
Actuator Type: Plunger for Cap
Color - Actuator/Cap: White
Actuator Marking: No Marking
Termination Style: PC Pin
Mechanical Life: 50,000 Cycles
Electrical Life: 50,000 Cycles

Buy Now Datasheet
Pushbutton Switches - 2300-BB15AP - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
2300-BB15AP
Pushbutton Switches 2300-BB15AP
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON

PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
BB15AP
Pushbutton Switches BB15AP
Pushbutton Switches SPDT ON(ON) SWITCH

Pushbutton Switches SPDT ON(ON) SWITCH

Buy Now Datasheet
Switches - Pushbutton Switches - BB15AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
BB15AP
Switches - Pushbutton Switches BB15AP
SWITCH PUSH SPDT 0.4VA 28V

SWITCH PUSH SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches DigiKey Win Source Electronics New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number BB15AP 360-3784-ND 1376084-BB15AP 2300-BB15AP BB15AP BB15AP
Product Name Process Sealed Subminiature Antistatic Pushbutton Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Plunger for Cap Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; On-Mom Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Through Hole Straight PC Pins Pin
Max Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Pushbutton - AB11AP-FB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Hardware - AT3001FB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details