TE Connectivity Pushbutton Switches AVP22MAIBFE0DT5A04

Description
Pushbutton Switch SPST-NO Piezo, Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Piezo, Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-3482-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-3482-ND
Pushbutton Switches 450-3482-ND
Pushbutton Switch SPST-NO Piezo, Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Piezo, Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AVP22MAIBFE0DT5A04
Switches - Pushbutton Switches AVP22MAIBFE0DT5A04
SWITCH PUSHBUTTON SPST-NO 1A 24V

SWITCH PUSHBUTTON SPST-NO 1A 24V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
AVP22MAIBFE0DT5A04
Pushbutton Switches AVP22MAIBFE0DT5A04
Pushbutton Switches AVP22M Flat AIB RGB R 500mm/1x6

Pushbutton Switches AVP22M Flat AIB RGB R 500mm/1x6

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-3482-ND AVP22MAIBFE0DT5A04 AVP22MAIBFE0DT5A04
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Wire Leads Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-APYM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Micro switches - M 660 - M 660-11-2-1972 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details