The BB15AB is a subminiature, sealed, antistatic pushbutton with SPDT circuit, right-angle PCB terminals with bracket, and a black 5.1mm diameter plunger cap. It offers momentary or alternate action with latchdown, providing tactile and audible feedback. The switch has 2.54mm x 2.54mm terminal spacing and operates at 0.4VA maximum. Contact resistance is 50 milliohms max, insulation resistance 500 megohms min, and dielectric strength 500V AC for 1 minute. Mechanical and electrical life is 50,000 operations for momentary or 25,000 for alternate action. Nominal operating force is 2.55N (momentary) or 2.94N (alternate). Travel is 1.1mm or 2.0mm respectively. Operating temperature ranges from -30°C to +85°C. Housing is glass fiber reinforced polyamide; contacts are gold-plated phosphor bronze. ESD protection is integrated via a carbon-impregnated bushing and bracket. UL94V-0 flammability rating applies.
Process Sealed Subminiature Antistatic Pushbuttons
Pushbutton Switch SPDT Standard Through Hole
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches SPDT ON(ON) STRAIGHT BRACKET PC LOW TEMP
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB15AB/328 | BB15AB/328-ND | 2300-BB15AB/328 | BB15AB/328 | BB15AB/328 |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Through Hole | Straight PC Pins | Pin | ||
| Max Current Rating | 0.4000 amps |