The BB15AB-FA is a subminiature, PCB-mount, antistatic pushbutton switch with single pole, double throw (SPDT) contacts and a bracketed right-angle terminal configuration. It features a momentary circuit with a latchdown mechanism for tactile and audible feedback, a 6mm diameter bushing, and a 5.1mm diameter black plunger cap. The switch is rated for 0.4VA maximum at 28V AC/DC, with a contact resistance of 50 milliohms maximum and an insulation resistance of 500 megohms minimum. Mechanical and electrical life is 50,000 operations for momentary action, and it operates within a temperature range of -30°C to +85°C. The case is sealed and constructed with glass fiber reinforced polyamide, carbon-blended polyamide bushing, and gold-plated phosphor bronze contacts. Terminal spacing is 2.54mm x 2.54mm, conforming to standard PCB grids. The switch meets UL94V-0 flammability standards but is not UL or CSA recognized.
Process Sealed Subminiature Antistatic Pushbuttons
Pushbutton Switch SPDT Standard Through Hole
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches ON(ON) .295 BLK CAP STRT BRKT PC LO TEMP
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB15AB/328-HA | 360-2556-ND | 2300-BB15AB/328-HA | BB15AB/328-HA | BB15AB/328-HA |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | ||
| Max Current Rating | 0.4000 amps |