The BB25AP-HC is a double pole, right angle PCB mount, momentary or alternate action pushbutton from the BB Series, designed for low-voltage, low-current logic-level circuits. It features a 6mm diameter bushing, 2.54mm x 2.54mm terminal spacing, and an antistatic carbon-impregnated bushing and support bracket to prevent static discharge. The switch has a maximum contact resistance of 50 milliohms, insulation resistance of 500 megohms minimum at 500V DC, and dielectric strength of 500V AC for one minute. Mechanical and electrical life is rated at 50,000 operations for momentary and 25,000 for alternate action. The actuator travel is 0.7mm pretravel and 0.4mm overtravel for momentary mode, or 1.0mm for both pretravel and overtravel in alternate action. Operating temperature ranges from -30°C to +85°C. The housing is made of glass fiber reinforced polyamide, with gold-plated phosphor bronze contacts and terminals. The switch is sealed to prevent contamination and meets UL94V-0 flammability standards.
Process Sealed Subminiature Antistatic Pushbuttons
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
Pushbutton Switch DPDT Standard Through Hole
SWITCH PUSH DPDT 0.4VA 28V
Pushbutton Switches ON-(ON) .295 RED CAP STRAIGHT PC .4VA
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB25AP-HC | 2300-BB25AP-HC | BB25AP-HC-ND | BB25AP-HC | BB25AP-HC |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | |
| Terminal Type | Through Hole | Straight PC Pins | Pin | ||
| Max Current Rating | 0.4000 amps |