The Anti Vandal Switch, part number 67AH6926, is designed for high current applications with a contact rating of 26A at 250VAC. It features a flat pushbutton actuator style and a panel cutout diameter of 25.2mm. This switch operates in a single pole double throw (SPDT) configuration and is suitable for various applications including machinery, automotive electronics, and strict access control systems. The switch is UL recognized and offers a mechanical life of 1,000,000 cycles for momentary actuation and 500,000 cycles for locking actuation. It operates effectively within a temperature range of -25°C to 85°C and has an ingress protection rating of IP67, ensuring resistance to dust and water. The switch is also RoHS compliant, making it suitable for environmentally conscious projects.
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 450-AVH25LSSFE15242604-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush |
| Switch Function | Alternate Contact (Push-Push) |
| Switching Mechanism | Single Pole, Double Throw (SPDT) |
| Terminal Type | Quick Connect/Blade |