The Anti Vandal Switch, part number 67AH6880, is designed for high current applications with a contact rating of 26A at 250VAC. It features a flat button actuator style and a panel cutout diameter of 22.2mm. This switch operates in a momentary configuration and is suitable for various applications including machinery, automotive electronics, and strict access control systems. The switch is UL recognized and offers an ingress protection rating of IP67, ensuring resistance to dust and water. It has a mechanical life of 1,000,000 cycles for momentary actuation and an electrical life of 10,000 cycles at 26A. The operating temperature range is from -25°C to 85°C, making it versatile for different environments.
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON SPDT 26A 125V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-AVH22MSSFE3242604-ND | AVH22MSSFE3242604 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton |
| Switch Function | Momentary Contact | Momentary Contact |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Quick Connect/Blade | |
| Features | DustProof; Illuminated Switch |