Pushbutton Switch DPDT Standard Through Hole, Right Angle
Pushbutton Switches MINIATURE SWITCH DPDT On-(On)
PCB Pushbutton Switch, 500000 Operations Mechanical Life
Subminiature pushbutton switches for printed circuit boards.
SWITCH, PUSHBUTTON, DPDT, 1A; Product Range:B8000 Series; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:500mA; Contact Voltage VDC:28V; Switch Terminals:PC PinRoHS Compliant: Yes
SWITCH PUSH DPDT 0.5A 28V
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | B8600-ND | B8600 | 70152158 | 06M4482 | B8600 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, PCB Pushbutton, RIGHT ANGLE PC MOUNT, 2 CIRCUITS | Switch, Pushbutton, Dpdt, 1A; Product Range Electroswitch | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | On-(On) | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Straight PC Pins | Solder Pin | Straight PC Pins | PC PinRoHS Compliant: Yes | |
| Features | RoHS | RoHS |