The BB16AH-FB is a double-pole, right-angle PCB-mount pushbutton in the BB Series, designed for low-voltage, logic-level applications. It features a 5.1mm diameter black cap, a 5.4mm long plunger, and an alternate-action (maintained) circuit with latchdown for audible and tactile feedback. The switch has antistatic protection via a carbon-impregnated bushing and support bracket, with terminals spaced at 2.54mm x 2.54mm to match standard PCB grids. It is rated for 0.4VA maximum at 28V AC/DC, with contact resistance under 50 milliohms and insulation resistance over 500 megohms. Mechanical and electrical life are rated at 25,000 cycles for alternate-action use. Operating temperature ranges from -30°C to +85°C. The sealed housing provides environmental protection, and the body meets UL94V-0 flammability standards. Dimensions include a 6.0mm actuator diameter and a 5.08mm terminal pitch.
Process Sealed Subminiature Antistatic Pushbuttons
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Pushbutton Switches ON-ON .201 WHITE CAP RIGHT ANGL PC .4VA
SWITCH PUSH SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB16AH-FB | 2300-BB16AH-FB | BB16AH-FB-ND | BB16AH-FB | BB16AH-FB |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | On-On | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Pin | ||
| Max Current Rating | 0.4000 amps |