The BB25AP is a subminiature, sealed, antistatic pushbutton switch designed for logic-level applications, featuring a double-pole, momentary, or alternate action circuit with right-angle PCB terminals. It has a 6mm diameter bushing, .100" x .100" terminal spacing, and operates within a temperature range of -30°C to +85°C. The switch provides a nominal operating force of 2.55N (momentary) or 2.94N (alternate action), with a mechanical and electrical life of 50,000 operations for momentary and 25,000 for alternate action. Contact resistance is 50 milliohms maximum, and insulation resistance is 500 megohms minimum at 500V DC. The case is constructed from glass fiber reinforced polyamide with a carbon-blended polyamide bushing for static dissipation. It meets UL94V-0 flammability standards. Total travel is 1.1mm for momentary and 2.0mm for alternate action. Its dimensions conform to standard PCB grids and include a .201" diameter plunger cap.
Process Sealed Subminiature Antistatic Pushbuttons
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
Pushbutton Switch DPDT Standard Through Hole
SWITCH PUSH DPDT 0.4VA 28V
Pushbutton Switches DPDT ON-(ON) STRAIGHT PC .4VA
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB25AP | 2300-BB25AP | BB25AP-ND | BB25AP | BB25AP |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | |
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | ||
| Max Current Rating | 0.4000 amps |