The BB16AH is a double-pole, right-angle PCB-mount pushbutton in the BB Series, designed for low-voltage, logic-level applications. It features a sealed, antistatic construction with a carbon-blended polyamide bushing and tin-plated phosphor bronze support bracket to prevent static discharge. The switch has a 1/3 the size of Series M switches, with 2.54mm x 2.54mm terminal spacing, and operates in momentary or alternate-action circuits with a latchdown mechanism providing tactile feedback. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 500V AC for one minute. The mechanical and electrical life is rated at 25,000 operations for alternate action. Operating temperature ranges from -30°C to +85°C. The housing and plunger are made of glass fiber reinforced polyamide and polyacetal respectively, with gold-plated phosphor bronze contacts. It meets UL94V-0 flammability standards.
Process Sealed Subminiature Antistatic Pushbuttons
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
Pushbutton Switch SPDT Standard Through Hole, Right Angle
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches SPDTALT.213PLGER
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 0.1A, 28VAC; Product Range:BB Series; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:White; Contact Voltage VAC:28V RoHS Compliant: Yes
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB16AH | 2300-BB16AH | 360-2621-ND | BB16AH | BB16AH | 09X8465 |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spdt, 0.1A, 28Vac; Product Range Nkk Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | On-On | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Solder Pin | |||
| Max Current Rating | 0.4000 amps |