Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
SWITCH PB SPST 1A 125V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2449-BH16NMNZX-ND | BH16NMNZX |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton |
| Switch Function | Momentary Contact | Momentary Contact |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Screw Terminals | Screw Terminals |
| Features | DustProof |