CIT Relay & Switch Pushbutton Switches BH16NBUBB

Description
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 2449-BH16NBUBB-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
2449-BH16NBUBB-ND
Pushbutton Switches 2449-BH16NBUBB-ND
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pushbutton Switches
Product Number 2449-BH16NBUBB-ND
Product Name Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2483582-8 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details