The BB25AV is a subminiature, sealed, antistatic pushbutton switch designed for logic-level applications, featuring a vertical PCB mount with a right-angle terminal configuration and an alternate action (maintained) circuit with latchdown. It has a 6mm diameter bushing, 0.100" x 0.100" terminal spacing, and operates with a nominal force of 2.94N. The switch supports a maximum logic level of 0.4VA at 28V AC/DC, with contact resistance under 50 milliohms and insulation resistance over 500 megohms at 500V DC. It meets UL94V-0 flammability standards and is rated for operation from -30°C to +85°C, with a mechanical and electrical life of 25,000 cycles. The unit is fully sealed to prevent contamination and incorporates an antistatic bushing and support bracket to divert static discharge.
Process Sealed Subminiature Antistatic Pushbuttons
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
Pushbutton Switch DPDT Standard Through Hole, Right Angle, Vertical
Pushbutton Switches DPDT ON-(ON) VERTICAL PC .4VA
SWITCH PUSH DPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB25AV | 2300-BB25AV | BB25AV-ND | BB25AV | BB25AV |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | Solder Pin | ||
| Max Current Rating | 0.4000 amps |