The BB series is a subminiature, sealed, antistatic pushbutton designed for low-voltage, low-current logic-level circuits, with a 0.4VA maximum resistive load capacity at 28V AC/DC. It features a 2.54mm x 2.54mm terminal spacing, momentary or alternate action options, and an antistatic bushing that directs static discharge to the PCB. The case is constructed from glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliability. Mechanical life is rated at 50,000 operations for momentary and 25,000 for alternate action, with an operating temperature range of -30°C to +85°C. The series includes right-angle PCB terminals and is certified to UL94V-0 flammability standard.
Process Sealed Subminiature Antistatic Pushbuttons
Pushbutton Switch DPDT Standard Through Hole
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
SWITCH PUSH DPDT 0.4VA 28V
SWITCH, PUSHBUTTON, NON-ILLUMINATED, DPDT, 0.1A, 28VAC; Product Range:BB Series; Contact Configuration:DPDT; Switch Operation:On-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Voltage VAC:28V RoHS Compliant: Yes
Pushbutton Switches ON-ON .295 BLK CAP STRT BRKT PC .4VA
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB26AB-HA | BB26AB-HA-ND | 2300-BB26AB-HA | BB26AB-HA | 09X8511 | BB26AB-HA |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Dpdt, 0.1A, 28Vac; Product Range Nkk Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | On-On | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | |
| Terminal Type | Through Hole | Straight PC Pins | Pin | |||
| Max Current Rating | 0.4000 amps |