Through-hole-mountin
Hinges for a Sharp Snap Action
Manufacturer: Omron
Win Source Part Number: 1150766-B3J-2000
Manufacturer Homepage: www.omron.com/index3
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Pushbutton Switch SPST-NO Keyswitch, Illuminated Through Hole
SWITCH PUSH SPST-NO 0.05A 24V
SWITCH, TACTILE SPST-NO 50mA PCB/PUSH-ON; Product Range:B3J Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Hinged Button; Actuating Force:127gf; Contact Rating:50mA at 24VDC; IP Rating:IP00 RoHS Compliant: Yes
Tactile Switches Light Gray Hinge 1 LED Red
| Aratas America LLC | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | B3J-2000 | 1150766-B3J-2000 | SW821-ND | B3J-2000 | 89C4191 | B3J-2000 |
| Product Name | B3J Hinged Tactile Switch | Pushbutton Switches - B3J-2000 | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Tactile Spst-No 50Ma Pcb/push-On; Product Range Omron Electronic Components | Tactile Switches |
| Switch Dimensions | 10.3 x 12 x 18 mm | |||||
| Terminal Type | Through-hole mount | Straight PC Pins | Through Hole | Solder Pin | ||
| Min. Actuating Force | 0.3 lbs (0.1295 kg) | 0.3 lbs (0.1270 kg) | 0.3 lbs (0.1325 kg) | |||
| Max. Actuating Force | 0.3 lbs (0.1295 kg) | 0.3 lbs (0.1325 kg) | ||||
| Max. Mechanical Life | 3.00E6 Number of electrical operations | 3.00E6 Number of electrical operations |