The BB15AH is a single-pole, double-throw, momentary pushbutton in the BB Series, designed for low-voltage logic-level circuits. It has right-angle PCB terminals with 2.54mm spacing and a 5.1mm diameter black actuator cap. The switch is sealed, antistatic, and features a 5.4mm plunger. It offers 50,000 operation life with 1.1mm total travel (0.7mm pretravel, 0.4mm overtravel) and a 2.55N nominal operating force. Contact resistance is 50 milliohms maximum, insulation resistance 500 megohms minimum at 500V DC, and dielectric strength is 500V AC for one minute. Operating temperature ranges from -30°C to +85°C. The mechanism provides positive detent action and meets UL94V-0 flammability standards.
Process Sealed Subminiature Antistatic Pushbuttons
Pushbutton Switch SPDT Standard Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
Manufacturer: NKK Switches
Win Source Part Number: 912892-BB15AH
Series: BB
Operating Temperature Range: -30°C ~ 85°C
Features: Pushbutton Switch SPDT Standard Through Hole, Right Angle
Package: Tray
Mounting: Through Hole, Right Angle
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: -BB15AH-RO, BB15AH-ND, -BB15AH-RO-ND, 360-3422, BB15AH-RO, -BB15AH, BB15AH-RO-ND
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches SPDT ON-(ON) R/A
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 0.1A, 28VAC; Product Range:BB Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:White; Contact Voltage VAC:28V RoHS Compliant: Yes
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB15AH | 360-3422-ND | 2300-BB15AH | 912892-BB15AH | BB15AH | BB15AH | 09X8433 |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches - BB15AH | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spdt, 0.1A, 28Vac; Product Range Nkk Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | On-(On) | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Solder Pin | ||||
| Max Current Rating | 0.4000 amps |