The BB26AV-FA is a subminiature, sealed, antistatic pushbutton switch designed for low-voltage, logic-level applications. It features a double-pole, alternate-action circuit with a vertical PCB mount and a black 5.1mm diameter plunger cap. The switch has a terminal spacing of 2.54mm, conforms to standard PCB grids, and provides visible, audible, and tactile latchdown feedback. It operates with a nominal force of 2.94N and has a mechanical and electrical life of 25,000 cycles. The actuator travel is 2.0mm, and the housing is constructed from glass fiber reinforced polyamide with a carbon-blended polyamide bushing for ESD protection. The device is rated for operation between -30°C and +85°C, withstands 500V AC dielectric strength, and meets UL94V-0 flammability standards. Its sealed construction resists contamination and supports wave soldering and automated cleaning.
Process Sealed Subminiature Antistatic Pushbuttons
Pushbutton Switch DPDT Standard Through Hole, Right Angle, Vertical
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
SWITCH PUSH DPDT 0.4VA 28V
Pushbutton Switches DPDT ON-ON VERTICAL W/BRACKET 5.1MM BLK
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB26AV-FA | BB26AV-FA-ND | 2300-BB26AV-FA | BB26AV-FA | BB26AV-FA |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | On-On | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | |
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | Solder Pin | ||
| Max Current Rating | 0.4000 amps |