The BB16AP-FB is a double-pole, momentary pushbutton in the BB Series, designed for low-voltage, low-current logic-level applications. It features a 0.100" x 0.100" (2.54mm x 2.54mm) terminal spacing, a straight PCB mount configuration, and a black actuator cap with a 0.201" (5.1mm) diameter. The switch has a sealed body construction with an antistatic bushing and support bracket to prevent static discharge. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 500V AC for 1 minute. Mechanical and electrical life is rated at 50,000 operations minimum. The operating temperature range is -30°C to +85°C. It meets UL94V-0 flammability standards. The actuator travel for momentary operation is 0.043" (1.1mm) total. The materials include a polyacetal plunger, carbon-blended polyamide bushing, glass fiber reinforced polyamide housing, phosphor bronze contacts with gold plating, and tin-plated phosphor bronze support bracket.
Process Sealed Subminiature Antistatic Pushbuttons
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
Pushbutton Switch SPDT Standard Through Hole
Pushbutton Switches ON-ON .201 WHITE CAP STRAIGHT PC .4VA
SWITCH PUSH SPDT 0.4VA 28V
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 0.1A, 28VAC; Product Range:BB Series; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; Contact Voltage VAC:28V RoHS Compliant: Yes
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB16AP-FB | 2300-BB16AP-FB | 360-2687-ND | BB16AP-FB | BB16AP-FB | 09X8474 |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spdt, 0.1A, 28Vac; Product Range Nkk Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | On-On | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | |||
| Max Current Rating | 0.4000 amps |