Process Sealed Subminiature Antistatic Pushbuttons
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches SUBMINIATURE PUSHBUTTON/PC
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB16AV-HA | 2300-BB16AV-HA | BB16AV-HA-ND | BB16AV-HA | BB16AV-HA |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | On-On | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | Pin | ||
| Max Current Rating | 0.4000 amps |