TE Connectivity Switches - Pushbutton Switches AVP19MS04C000T5A04

Description
Win Source Part Number: 976975-AVP19MS04C000 T5A04 Category: Switches>Pushbutton Switches Series: AVP Type: Piezo, Anti-Vandal Termination Style: Wire Leads with Connector Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof Voltage Rating - AC: 24 V Voltage Rating - DC: 24 V Standard Package: 1 Panel Cutout Dimensions: Circular - 19.20mm Dia Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Button, Flush Electrical Life: 50,000,000 Cycles Mechanical Life: 50,000,000 Cycles Color - Actuator/Cap: Silver Actuator Marking: No Marking Mounting Type: Panel Mount, Front Temperature Range - Operating: -20°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9031 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 2342841-3,450-3475 Base Product Number: AVP19 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 976975-AVP19MS04C000 T5A04 Category: Switches>Pushbutton Switches Series: AVP Type: Piezo, Anti-Vandal Termination Style: Wire Leads with Connector Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof Voltage Rating - AC: 24 V Voltage Rating - DC: 24 V Standard Package: 1 Panel Cutout Dimensions: Circular - 19.20mm Dia Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Button, Flush Electrical Life: 50,000,000 Cycles Mechanical Life: 50,000,000 Cycles Color - Actuator/Cap: Silver Actuator Marking: No Marking Mounting Type: Panel Mount, Front Temperature Range - Operating: -20°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9031 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 2342841-3,450-3475 Base Product Number: AVP19 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
976975-AVP19MS04C000T5A04
Switches - Pushbutton Switches 976975-AVP19MS04C000T5A04
Win Source Part Number: 976975-AVP19MS04C000 T5A04 Category: Switches>Pushbutton Switches Series: AVP Type: Piezo, Anti-Vandal Termination Style: Wire Leads with Connector Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof Voltage Rating - AC: 24 V Voltage Rating - DC: 24 V Standard Package: 1 Panel Cutout Dimensions: Circular - 19.20mm Dia Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Button, Flush Electrical Life: 50,000,000 Cycles Mechanical Life: 50,000,000 Cycles Color - Actuator/Cap: Silver Actuator Marking: No Marking Mounting Type: Panel Mount, Front Temperature Range - Operating: -20°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9031 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 2342841-3,450-3475 Base Product Number: AVP19 RoHS Status: Not applicable

Win Source Part Number: 976975-AVP19MS04C000T5A04
Category: Switches>Pushbutton Switches
Series: AVP
Type: Piezo, Anti-Vandal
Termination Style: Wire Leads with Connector
Package: Bulk
Ingress Protection: IP68 - Dust Tight, Waterproof
Voltage Rating - AC: 24 V
Voltage Rating - DC: 24 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 19.20mm Dia
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round, Button, Flush
Electrical Life: 50,000,000 Cycles
Mechanical Life: 50,000,000 Cycles
Color - Actuator/Cap: Silver
Actuator Marking: No Marking
Mounting Type: Panel Mount, Front
Temperature Range - Operating: -20°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1A (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9031
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 2342841-3,450-3475
Base Product Number: AVP19
RoHS Status: Not applicable

Buy Now Datasheet
Pushbutton Switches - 450-3475-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-3475-ND
Pushbutton Switches 450-3475-ND
Pushbutton Switch SPST-NO Piezo, Anti-Vandal Panel Mount, Front

Pushbutton Switch SPST-NO Piezo, Anti-Vandal Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
AVP19MS04C000T5A04
Pushbutton Switches AVP19MS04C000T5A04
Pushbutton Switches AVP19M Conc. S04 NL 500mm/1x6

Pushbutton Switches AVP19M Conc. S04 NL 500mm/1x6

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AVP19MS04C000T5A04
Switches - Pushbutton Switches AVP19MS04C000T5A04
SWITCH PUSHBUTTON SPST-NO 1A 24V

SWITCH PUSHBUTTON SPST-NO 1A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 976975-AVP19MS04C000T5A04 450-3475-ND AVP19MS04C000T5A04 AVP19MS04C000T5A04
Product Name Switches - Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Terminal Type Wire Leads Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 6900 - M 6900-11-5-80M -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Mushroom Key-Release Buttons - 2AMLKB1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Push Button Switches - 1116532 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details