TE Connectivity Pushbutton Switches AVH22MSSFEB122604

Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-AVH22MSSFEB122604-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-AVH22MSSFEB122604-ND
Pushbutton Switches 450-AVH22MSSFEB122604-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1129089-AVH22MSSFEB122604
Switches - Pushbutton Switches 1129089-AVH22MSSFEB122604
Win Source Part Number: 1129089-AVH22MSSFEB1 22604 Category: Switches>Pushbutton Switches Series: AVH Type: Anti-Vandal, Illuminated Termination Style: Quick Connect - 0.250" (6.3mm) Package: Box Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 125 V Standard Package: 10 Panel Cutout Dimensions: Circular - 22.20mm Dia Circuit: SPDT Switch Function: On-Mom Actuator Type: Round, Button, Flush Electrical Life: 10,000 Cycles Illumination Voltage (Nominal): 12 VDC Illumination Type, Color: LED, Red/Blue Mechanical Life: 1,000,000 Cycles Color - Actuator/Cap: Silver Actuator Marking: No Marking Mounting Type: Panel Mount, Front Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Current Rating (Amps): 26A (AC) REACH Status: REACH Affected HTSUS: 8536.50.9035 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 450-AVH22MSSFEB12260 4,2-2364687-5 Base Product Number: AVH22M

Win Source Part Number: 1129089-AVH22MSSFEB122604
Category: Switches>Pushbutton Switches
Series: AVH
Type: Anti-Vandal, Illuminated
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Box
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - AC: 125 V
Standard Package: 10
Panel Cutout Dimensions: Circular - 22.20mm Dia
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round, Button, Flush
Electrical Life: 10,000 Cycles
Illumination Voltage (Nominal): 12 VDC
Illumination Type, Color: LED, Red/Blue
Mechanical Life: 1,000,000 Cycles
Color - Actuator/Cap: Silver
Actuator Marking: No Marking
Mounting Type: Panel Mount, Front
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Current Rating (Amps): 26A (AC)
REACH Status: REACH Affected
HTSUS: 8536.50.9035
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 450-AVH22MSSFEB122604,2-2364687-5
Base Product Number: AVH22M

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AVH22MSSFEB122604
Switches - Pushbutton Switches AVH22MSSFEB122604
SWITCH PUSHBUTTON SPDT 26A 125V

SWITCH PUSHBUTTON SPDT 26A 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-AVH22MSSFEB122604-ND 1129089-AVH22MSSFEB122604 AVH22MSSFEB122604
Product Name Pushbutton Switches Switches - Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade
Features DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
22mm Mushroom Push-Pull Buttons - 2AMPPJ2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers