The BB16AV-FA is a double-pole, vertical PCB-mount pushbutton in the BB Series, designed for low-voltage, low-current logic-level circuits. It features a subminiature size with 2.54mm x 2.54mm terminal spacing, a 5.1mm diameter actuator cap, and an alternate action circuit with latchdown for tactile and audible feedback. The switch is sealed, antistatic, and constructed with a carbon-impregnated bushing and gold-plated contacts. It operates at 0.4VA maximum, withstands 500V AC dielectric strength, and has a mechanical and electrical life of 25,000 cycles. Operating temperature ranges from -30°C to +85°C, and it meets UL94V-0 flammability standards. Total travel is 2.0mm with 1.0mm pretravel and overtravel.
Process Sealed Subminiature Antistatic Pushbuttons
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
Pushbutton Switches ON-ON .201 BLACK CAP VERTICAL PC .4VA
SWITCH PUSH SPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB16AV-FA | BB16AV-FA-ND | 2300-BB16AV-FA | BB16AV-FA | BB16AV-FA |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | On-On | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | Solder Pin | ||
| Max Current Rating | 0.4000 amps |