Process Sealed Subminiature Antistatic Pushbuttons
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
Win Source Part Number: 1376080-BB25AH
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 37 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: NKK Switches
Series: BB
Package: Tray
Product Status: Active
Features: Antistatic
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Circuit: DPDT
Switch Function: On-Mom
Voltage Rating - AC: 28 V
Voltage Rating - DC: 28 V
Actuator Type: Plunger for Cap
Color - Actuator/Cap: White
Actuator Marking: No Marking
Termination Style: PC Pin
Mechanical Life: 50,000 Cycles
Electrical Life: 50,000 Cycles
Pushbutton Switch DPDT Standard Through Hole, Right Angle
SWITCH PUSH DPDT 0.4VA 28V
Pushbutton Switches DPDT ON-(ON) RIGHT ANGL PC .4VA
| NKK Switches | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB25AH | 2300-BB25AH | 1376080-BB25AH | BB25AH-ND | BB25AH | BB25AH |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Solder Pin | |||
| Max Current Rating | 0.4000 amps |