Pushbutton Switch SPST-NO Piezo, Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches AVP19M Conc. S16 RGB R 500mm/1x6
SWITCH PUSHBUTTON SPST-NO 1A 24V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-3477-ND | AVP19MS16CE0DT5A04 | AVP19MS16CE0DT5A04 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Wire Leads | Wire Leads |