The BB15AW is a subminiature, sealed, antistatic pushbutton switch designed for low-voltage, low-current logic-level circuits. It features a single pole, momentary (ON-(ON)) circuit with straight PCB terminals and a .213" (5.4mm) long plunger. The switch has a 6mm diameter bushing, .100" x .100" (2.54mm x .200" (5.08mm) terminal spacing, and meets UL94V-0 flammability standards. Operating force is 2.55N, with a travel of 1.1mm. The unit is rated for 50,000 operations (momentary), operates from -30°C to +85°C, and incorporates a carbon-impregnated bushing and phosphor bronze support bracket to prevent static discharge. Contact resistance is 50 milliohms maximum, and insulation resistance is 500 megohms minimum.
Process Sealed Subminiature Antistatic Pushbuttons
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
Pushbutton Switch SPDT Standard Through Hole
Pushbutton Switches SPDT ON-(ON) EXTENDED PC .4VA
SWITCH PUSH SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB15AW | 2300-BB15AW | BB15AW-ND | BB15AW | BB15AW |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | ||
| Max Current Rating | 0.4000 amps |