Diode Array 2 Independent Standard 200V 30A Chassis Mount SOT-227-4, miniBLOC
DIODE MODULE GP 200V 30A SOT227
DIODE FAST REC 200V 30A SOT227
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes |
| Product Number | 1560-1112-5-ND | GSXF030A020S1-D3 | GSXF030A020S1-D3 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Tj | -55 to 175 C (-67 to 347 F) | ||
| Package | SOT-227-4, miniBLOC | ||
| Life Cycle Stage | Active | ||
| VF | 1 volts |