BRIDGE RECT 1P 200V 800MA 4-DIP Product overview: HD02-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 800MA, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 800MA, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-HD02-T can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 200V Surface Mount 4-MiniDIP
Bridge Rectifier Single Phase Standard 200V Surface Mount 4-MiniDIP
Bridge Rectifier Single Phase Standard 200V Surface Mount 4-MiniDIP
Manufacturer: Diodes Incorporated
Win Source Part Number: 016900-HD02-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 400mA
Current - Reverse Leakage @ Vr: 5μA @ 200V
Voltage - Peak Reverse (Max): 200V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-MiniDIP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
BRIDGE RECT 1P 200V 800MA 4-DIP
BRIDGE RECT 1P 200V 800MA 4-DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 299-HD02-T | HD02DICT-ND | 016900-HD02-T | HD02-T | HD02-T | HD02-T |
| Product Name | 200V 800MA DIP Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - HD02-T | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers |
| Package | Tape & Reel (TR) | 4-SMD, Gull Wing | MINI-DIP | |||
| RoHS Compliant | RoHS | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rectifier Configuration / Technology | Bridge |