Vishay Precision Group TVS - TVS - Diodes - GSOT03C-E3-08 GSOT03C-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 1041937-GSOT03C-E3-0 8 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Capacitance @ Frequency: 420pF @ 1MHz Family Name: GSOT03C Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 4V Max Clamping Voltage: 12.3V Peak Pulse Current(Ippm): 30A (8/20μs) Power Dissipation - Pd: 369W Alternative Parts (Cross-Reference): GSOT03C-HE3-08; GSOT03C-HG3-18; GSOT03C-HG3-08; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1041937-GSOT03C-E3-0 8 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Capacitance @ Frequency: 420pF @ 1MHz Family Name: GSOT03C Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 4V Max Clamping Voltage: 12.3V Peak Pulse Current(Ippm): 30A (8/20μs) Power Dissipation - Pd: 369W Alternative Parts (Cross-Reference): GSOT03C-HE3-08; GSOT03C-HG3-18; GSOT03C-HG3-08; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - GSOT03C-E3-08 - 1041937-GSOT03C-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - GSOT03C-E3-08
1041937-GSOT03C-E3-08
TVS - TVS - Diodes - GSOT03C-E3-08 1041937-GSOT03C-E3-08
Manufacturer: Vishay Win Source Part Number: 1041937-GSOT03C-E3-0 8 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Capacitance @ Frequency: 420pF @ 1MHz Family Name: GSOT03C Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 4V Max Clamping Voltage: 12.3V Peak Pulse Current(Ippm): 30A (8/20μs) Power Dissipation - Pd: 369W Alternative Parts (Cross-Reference): GSOT03C-HE3-08; GSOT03C-HG3-18; GSOT03C-HG3-08; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1041937-GSOT03C-E3-08
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Capacitance @ Frequency: 420pF @ 1MHz
Family Name: GSOT03C
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 4V
Max Clamping Voltage: 12.3V
Peak Pulse Current(Ippm): 30A (8/20μs)
Power Dissipation - Pd: 369W
Alternative Parts (Cross-Reference): GSOT03C-HE3-08; GSOT03C-HG3-18; GSOT03C-HG3-08;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - GSOT03C-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
12.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

12.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT03C-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
12.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

12.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT03C-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
12.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

12.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SMD 3.3V 504W SOT-23 TVS Protection Diode
144-GSOT03C-E3-08
SMD 3.3V 504W SOT-23 TVS Protection Diode 144-GSOT03C-E3-08
TVS Diode, Bidirectional, 3.3V, 504W, SOT-23, SMD Product overview: GSOT03C-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 3.3V, 504W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 3.3V, 504W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT03C-E3-08 can be used for catalog matching and distributor lookup.

TVS Diode, Bidirectional, 3.3V, 504W, SOT-23, SMD Product overview: GSOT03C-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 3.3V, 504W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 3.3V, 504W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT03C-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Esd Protection Diode, 12.3V, Sot-23-3; Clamping Voltage Vc Max Vishay - 12X8109 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 12.3V, Sot-23-3; Clamping Voltage Vc Max Vishay
12X8109
Esd Protection Diode, 12.3V, Sot-23-3; Clamping Voltage Vc Max Vishay 12X8109
ESD PROTECTION DIODE, 12.3V, SOT-23-3; Clamping Voltage Vc Max:12.3V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:369W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DIODE, 12.3V, SOT-23-3; Clamping Voltage Vc Max:12.3V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:369W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Diode, Esd Protection, 3.3V, 600Pf; Clamping Voltage Vc Max Vishay - 01AH7151 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 3.3V, 600Pf; Clamping Voltage Vc Max Vishay
01AH7151
Diode, Esd Protection, 3.3V, 600Pf; Clamping Voltage Vc Max Vishay 01AH7151
DIODE, ESD PROTECTION, 3.3V, 600PF; Clamping Voltage Vc Max:12.3V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:369W; Product Range:GSOT0 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

DIODE, ESD PROTECTION, 3.3V, 600PF; Clamping Voltage Vc Max:12.3V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:369W; Product Range:GSOT0 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

Supplier's Site
Esd Protection Diode, 12.3V, Sot-23-3, Full Reel; Clamping Voltage Vc Max Vishay - 06X4422 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 12.3V, Sot-23-3, Full Reel; Clamping Voltage Vc Max Vishay
06X4422
Esd Protection Diode, 12.3V, Sot-23-3, Full Reel; Clamping Voltage Vc Max Vishay 06X4422
ESD PROTECTION DIODE, 12.3V, SOT-23-3, FULL REEL; Clamping Voltage Vc Max:12.3V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:369W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DIODE, 12.3V, SOT-23-3, FULL REEL; Clamping Voltage Vc Max:12.3V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:369W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - GSOT03C-E3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
GSOT03C-E3-08
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) GSOT03C-E3-08
369W 12.3V 4V 3.3V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

369W 12.3V 4V 3.3V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes GSOT03C-E3-08
TVS DIODE 3.3VWM 12.3VC SOT23-3

TVS DIODE 3.3VWM 12.3VC SOT23-3

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GSOT03C-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GSOT03C-E3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GSOT03C-E3-08
TVS DIODE 3.3VWM 12.3VC SOT23-3

TVS DIODE 3.3VWM 12.3VC SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1041937-GSOT03C-E3-08 GSOT03C-E3-08CT-ND 144-GSOT03C-E3-08 12X8109 GSOT03C-E3-08 GSOT03C-E3-08 GSOT03C-E3-08
Product Name TVS - TVS - Diodes - GSOT03C-E3-08 TVS Diodes SMD 3.3V 504W SOT-23 TVS Protection Diode Esd Protection Diode, 12.3V, Sot-23-3; Clamping Voltage Vc Max Vishay TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
VWM 3.3 volts
IPPM 30 amps
VC 12.3 volts 12.3 volts 12.3 volts 12.3 volts 12.3 volts
VBR 4 volts 4 volts 4 volts 4 volts 4 volts
Unlock Full Specs
to access all available technical data