71V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
71V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS Diode Arrays 36 Volt 300 Watt Common Anode Product overview: GSOT36C-G3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT36C-G3-08 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1378533-GSOT36C-G3-0
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 51 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: GSOT36
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 36V (Max)
Voltage - Breakdown (Min): 39V
Voltage - Clamping (Max) @ Ipp: 71V
Current - Peak Pulse (10/1000µs): 3.5A (8/20µs)
Power - Peak Pulse: 248W
Power Line Protection: No
Capacitance @ Frequency: 52pF @ 1MHz
Unidirectional Channels: 2
TVS DIODE 36VWM 71VC SOT23
TVS DIODE 36VWM 71VC SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | GSOT36C-G3-08GITR-ND | 144-GSOT36C-G3-08 | 1378533-GSOT36C-G3-08 | GSOT36C-G3-08 | GSOT36C-G3-08 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| Peak Pulse Power | 248 watts | 248 watts | 248 watts | 248 watts | 248 watts |
| VC | 71 volts | 71 volts | 71 volts | 71 volts | |
| VBR | 39 volts | 39 volts | 39 volts | 39 volts |